Rectron Semiconductor Inc. Diodes - Zener - Single - BZX85C7V5 BZX85C7V5

Description
Manufacturer: Rectron USA Win Source Part Number: 865388-BZX85C7V5 Features: Zener Diode 7.5 V 1.3 W ±5% Through Hole DO-41G Package: Reel - TR Package: DO-204AL, DO-41, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-41G ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Rectron USA Win Source Part Number: 865388-BZX85C7V5 Features: Zener Diode 7.5 V 1.3 W ±5% Through Hole DO-41G Package: Reel - TR Package: DO-204AL, DO-41, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-41G ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX85C7V5 - 865388-BZX85C7V5 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX85C7V5
865388-BZX85C7V5
Diodes - Zener - Single - BZX85C7V5 865388-BZX85C7V5
Manufacturer: Rectron USA Win Source Part Number: 865388-BZX85C7V5 Features: Zener Diode 7.5 V 1.3 W ±5% Through Hole DO-41G Package: Reel - TR Package: DO-204AL, DO-41, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-41G ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080

Manufacturer: Rectron USA
Win Source Part Number: 865388-BZX85C7V5
Features: Zener Diode 7.5 V 1.3 W ±5% Through Hole DO-41G
Package: Reel - TR
Package: DO-204AL, DO-41, Axial
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: DO-41G
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 865388-BZX85C7V5
Product Name Diodes - Zener - Single - BZX85C7V5
Package DO-41G; DO-41
Unlock Full Specs
to access all available technical data