Rectron Semiconductor Inc. Diodes - Zener - Single - BZX84C3V0W BZX84C3V0W

Description
Manufacturer: Rectron USA Win Source Part Number: 865345-BZX84C3V0W Features: Zener Diode 3 V 200 mW ±10% Surface Mount SOT-323 Package: Reel - TR Package: SC-70, SOT-323 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Rectron USA Win Source Part Number: 865345-BZX84C3V0W Features: Zener Diode 3 V 200 mW ±10% Surface Mount SOT-323 Package: Reel - TR Package: SC-70, SOT-323 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX84C3V0W - 865345-BZX84C3V0W - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C3V0W
865345-BZX84C3V0W
Diodes - Zener - Single - BZX84C3V0W 865345-BZX84C3V0W
Manufacturer: Rectron USA Win Source Part Number: 865345-BZX84C3V0W Features: Zener Diode 3 V 200 mW ±10% Surface Mount SOT-323 Package: Reel - TR Package: SC-70, SOT-323 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080

Manufacturer: Rectron USA
Win Source Part Number: 865345-BZX84C3V0W
Features: Zener Diode 3 V 200 mW ±10% Surface Mount SOT-323
Package: Reel - TR
Package: SC-70, SOT-323
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 865345-BZX84C3V0W
Product Name Diodes - Zener - Single - BZX84C3V0W
Package SOT323; SOT-323
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4492US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-C36,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
6 suppliers
Zener Diodes - 1658862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details