Rectron Semiconductor Inc. Diodes - Zener - Single - BZX84C24W BZX84C24W

Description
Manufacturer: Rectron USA Win Source Part Number: 914039-BZX84C24W Features: Zener Diode 24 V 200 mW ±10% Surface Mount SOT-323 Package: Reel - TR Package: SC-70, SOT-323 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Rectron USA Win Source Part Number: 914039-BZX84C24W Features: Zener Diode 24 V 200 mW ±10% Surface Mount SOT-323 Package: Reel - TR Package: SC-70, SOT-323 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX84C24W - 914039-BZX84C24W - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C24W
914039-BZX84C24W
Diodes - Zener - Single - BZX84C24W 914039-BZX84C24W
Manufacturer: Rectron USA Win Source Part Number: 914039-BZX84C24W Features: Zener Diode 24 V 200 mW ±10% Surface Mount SOT-323 Package: Reel - TR Package: SC-70, SOT-323 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080

Manufacturer: Rectron USA
Win Source Part Number: 914039-BZX84C24W
Features: Zener Diode 24 V 200 mW ±10% Surface Mount SOT-323
Package: Reel - TR
Package: SC-70, SOT-323
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 914039-BZX84C24W
Product Name Diodes - Zener - Single - BZX84C24W
Package SOT323; SOT-323
Unlock Full Specs
to access all available technical data