Manufacturer: Rectron USA
Win Source Part Number: 914036-BZX84C18W
Features: Zener Diode 18 V 200 mW ±10% Surface Mount SOT-323
Package: Reel - TR
Package: SC-70, SOT-323
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 914036-BZX84C18W |
| Product Name | Diodes - Zener - Single - BZX84C18W |
| Package | SOT323; SOT-323 |