Rectron Semiconductor Inc. 27V 200MW Zener Diode BZX584C27

Description
DIODE ZENER 27V 200MW SOD-523 Product overview: BZX584C27 from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX584C27 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 27V 200MW SOD-523 Product overview: BZX584C27 from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX584C27 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
27V 200MW Zener Diode - 295-BZX584C27 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27V 200MW Zener Diode
295-BZX584C27
27V 200MW Zener Diode 295-BZX584C27
DIODE ZENER 27V 200MW SOD-523 Product overview: BZX584C27 from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX584C27 can be used for catalog matching and distributor lookup.

DIODE ZENER 27V 200MW SOD-523 Product overview: BZX584C27 from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX584C27 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX584C27 - 865292-BZX584C27 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX584C27
865292-BZX584C27
Diodes - Zener - Single - BZX584C27 865292-BZX584C27
Manufacturer: Rectron USA Win Source Part Number: 865292-BZX584C27 Features: Zener Diode 27 V 200 mW ±5% Surface Mount SOD-523 Package: Reel - TR Package: SC-79, SOD-523 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-523 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080

Manufacturer: Rectron USA
Win Source Part Number: 865292-BZX584C27
Features: Zener Diode 27 V 200 mW ±5% Surface Mount SOD-523
Package: Reel - TR
Package: SC-79, SOD-523
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOD-523
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-BZX584C27 865292-BZX584C27
Product Name 27V 200MW Zener Diode Diodes - Zener - Single - BZX584C27
Package SC-79, SOD-523 SOD-523; SOD-523
Unlock Full Specs
to access all available technical data