Rectron Semiconductor Inc. Diodes - Zener - Single - BZX584C18 BZX584C18

Description
Manufacturer: Rectron USA Win Source Part Number: 865290-BZX584C18 Features: Zener Diode 18 V 200 mW ±5% Surface Mount SOD-523 Package: Reel - TR Package: SC-79, SOD-523 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-523 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Rectron USA Win Source Part Number: 865290-BZX584C18 Features: Zener Diode 18 V 200 mW ±5% Surface Mount SOD-523 Package: Reel - TR Package: SC-79, SOD-523 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-523 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX584C18 - 865290-BZX584C18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX584C18
865290-BZX584C18
Diodes - Zener - Single - BZX584C18 865290-BZX584C18
Manufacturer: Rectron USA Win Source Part Number: 865290-BZX584C18 Features: Zener Diode 18 V 200 mW ±5% Surface Mount SOD-523 Package: Reel - TR Package: SC-79, SOD-523 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-523 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080

Manufacturer: Rectron USA
Win Source Part Number: 865290-BZX584C18
Features: Zener Diode 18 V 200 mW ±5% Surface Mount SOD-523
Package: Reel - TR
Package: SC-79, SOD-523
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOD-523
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 865290-BZX584C18
Product Name Diodes - Zener - Single - BZX584C18
Package SOD-523; SOD-523
Unlock Full Specs
to access all available technical data