Manufacturer: Rectron USA
Win Source Part Number: 865289-BZX584C16
Features: Zener Diode 16 V 200 mW ±5% Surface Mount SOD-523
Package: Reel - TR
Package: SC-79, SOD-523
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOD-523
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 865289-BZX584C16 |
| Product Name | Diodes - Zener - Single - BZX584C16 |
| Package | SOD-523; SOD-523 |