Rectron Semiconductor Inc. Diodes - Zener - Single - BZX584B8V2 BZX584B8V2

Description
Manufacturer: Rectron USA Win Source Part Number: 913998-BZX584B8V2 Features: Zener Diode 8.2 V 200 mW ±5% Surface Mount SOD-523 Package: Reel - TR Package: SC-79, SOD-523 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-523 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Rectron USA Win Source Part Number: 913998-BZX584B8V2 Features: Zener Diode 8.2 V 200 mW ±5% Surface Mount SOD-523 Package: Reel - TR Package: SC-79, SOD-523 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-523 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX584B8V2 - 913998-BZX584B8V2 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX584B8V2
913998-BZX584B8V2
Diodes - Zener - Single - BZX584B8V2 913998-BZX584B8V2
Manufacturer: Rectron USA Win Source Part Number: 913998-BZX584B8V2 Features: Zener Diode 8.2 V 200 mW ±5% Surface Mount SOD-523 Package: Reel - TR Package: SC-79, SOD-523 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-523 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080

Manufacturer: Rectron USA
Win Source Part Number: 913998-BZX584B8V2
Features: Zener Diode 8.2 V 200 mW ±5% Surface Mount SOD-523
Package: Reel - TR
Package: SC-79, SOD-523
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOD-523
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 913998-BZX584B8V2
Product Name Diodes - Zener - Single - BZX584B8V2
Package SOD-523; SOD-523
Unlock Full Specs
to access all available technical data