Rectron Semiconductor Inc. 43 V 500mW Zener Diode BZX55C43

Description
Zener Diodes 43 V DO-35G 500mW Ze ner 5% Product overview: BZX55C43 from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43 V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43 V, 500mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZX55C43 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 43 V DO-35G 500mW Ze ner 5% Product overview: BZX55C43 from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43 V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43 V, 500mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZX55C43 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
43 V 500mW Zener Diode - 2086-BZX55C43 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
43 V 500mW Zener Diode
2086-BZX55C43
43 V 500mW Zener Diode 2086-BZX55C43
Zener Diodes 43 V DO-35G 500mW Ze ner 5% Product overview: BZX55C43 from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43 V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43 V, 500mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZX55C43 can be used for catalog matching and distributor lookup.

Zener Diodes 43 V DO-35G 500mW Ze ner 5% Product overview: BZX55C43 from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43 V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43 V, 500mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZX55C43 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX55C43 - 913993-BZX55C43 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX55C43
913993-BZX55C43
Diodes - Zener - Single - BZX55C43 913993-BZX55C43
Manufacturer: Rectron USA Win Source Part Number: 913993-BZX55C43 Features: Zener Diode 43 V 500 mW ±5% DO-35 Package: Reel - TR Package: DO-204AH, DO-35, Axial Categories: Discrete Semiconductor Products Case / Package: DO-35 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080

Manufacturer: Rectron USA
Win Source Part Number: 913993-BZX55C43
Features: Zener Diode 43 V 500 mW ±5% DO-35
Package: Reel - TR
Package: DO-204AH, DO-35, Axial
Categories: Discrete Semiconductor Products
Case / Package: DO-35
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX55C43
Zener Diodes BZX55C43
Zener Diodes 43 V DO-35G 500mW Ze ner 5%

Zener Diodes 43 V DO-35G 500mW Ze ner 5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 2086-BZX55C43 913993-BZX55C43 BZX55C43
Product Name 43 V 500mW Zener Diode Diodes - Zener - Single - BZX55C43 Zener Diodes
Package Reel DO-35 DO-35-2; DO-35
Unlock Full Specs
to access all available technical data