Zener Diode Single 3.9V 5% 90Ohm 200mW 2-Pin SOD-323A Product overview: BZT52C3V9S from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 90Ohm, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 90Ohm, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C3V9S can be used for catalog matching and distributor lookup.
Zener Diodes 3.9 V 200 mW SOD-323 5% Zener
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 287-BZT52C3V9S | BZT52C3V9S |
| Product Name | 3.9V 90Ohm 200mW Zener Diode | Zener Diodes |
| Package | Reel | SOD-323; SOD-323-2 |
| RoHS Compliant | RoHS | |
| VZ | 3.9 volts |