Rectron Semiconductor Inc. Diodes - Zener - Single - BZT52C2V0S BZT52C2V0S

Description
Manufacturer: Rectron USA Win Source Part Number: 913924-BZT52C2V0S Features: Zener Diode 2 V 200 mW ±5% Surface Mount SOD-323 Package: Reel - TR Package: SC-76, SOD-323 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Rectron USA Win Source Part Number: 913924-BZT52C2V0S Features: Zener Diode 2 V 200 mW ±5% Surface Mount SOD-323 Package: Reel - TR Package: SC-76, SOD-323 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZT52C2V0S - 913924-BZT52C2V0S - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C2V0S
913924-BZT52C2V0S
Diodes - Zener - Single - BZT52C2V0S 913924-BZT52C2V0S
Manufacturer: Rectron USA Win Source Part Number: 913924-BZT52C2V0S Features: Zener Diode 2 V 200 mW ±5% Surface Mount SOD-323 Package: Reel - TR Package: SC-76, SOD-323 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080

Manufacturer: Rectron USA
Win Source Part Number: 913924-BZT52C2V0S
Features: Zener Diode 2 V 200 mW ±5% Surface Mount SOD-323
Package: Reel - TR
Package: SC-76, SOD-323
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 913924-BZT52C2V0S
Product Name Diodes - Zener - Single - BZT52C2V0S
Package SOD-323; SOD-323
Unlock Full Specs
to access all available technical data