Rectron Semiconductor Inc. 3.9V 500mW Zener Diode BZT52B3V9S

Description
Diode Zener Single 3.9V 2% 500mW 2-Pin SOD-323 Product overview: BZT52B3V9S from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B3V9S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Single 3.9V 2% 500mW 2-Pin SOD-323 Product overview: BZT52B3V9S from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B3V9S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.9V 500mW Zener Diode - 287-BZT52B3V9S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9V 500mW Zener Diode
287-BZT52B3V9S
3.9V 500mW Zener Diode 287-BZT52B3V9S
Diode Zener Single 3.9V 2% 500mW 2-Pin SOD-323 Product overview: BZT52B3V9S from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B3V9S can be used for catalog matching and distributor lookup.

Diode Zener Single 3.9V 2% 500mW 2-Pin SOD-323 Product overview: BZT52B3V9S from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B3V9S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 971618-BZT52B3V9S - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
971618-BZT52B3V9S
Discrete Semiconductor Products - Diodes - Zener - Single 971618-BZT52B3V9S
Win Source Part Number: 971618-BZT52B3V9S Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 3 µA @ 1 V Voltage - Zener (Nom) (Vz): 3.9 V Impedance (Max) (Zzt): 90 Ohms Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080 Mfr: Rectron USA Other Names: 2516-BZT52B3V9STR

Win Source Part Number: 971618-BZT52B3V9S
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 3 µA @ 1 V
Voltage - Zener (Nom) (Vz): 3.9 V
Impedance (Max) (Zzt): 90 Ohms
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080
Mfr: Rectron USA
Other Names: 2516-BZT52B3V9STR

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52B3V9S
Zener Diodes BZT52B3V9S
Zener Diodes 3.9 V 200 mW SOD-323 2% Zener

Zener Diodes 3.9 V 200 mW SOD-323 2% Zener

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52B3V9S 971618-BZT52B3V9S BZT52B3V9S
Product Name 3.9V 500mW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package Reel SOD-323; SC-76, SOD-323 SOD-323; SOD-323-2
RoHS Compliant RoHS
VZ 3.9 volts 3.9 volts
ZZT 90 ohms 90 ohms
Unlock Full Specs
to access all available technical data