Manufacturer: Rectron USA
Win Source Part Number: 850984-BZT52B3V0
Features: Zener Diode 3 V 500 mW
Package: Reel - TR
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080
Zener Diodes 3 V 500 mW SOD-123 5 % Zener
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 850984-BZT52B3V0 | BZT52B3V0 |
| Product Name | Diodes - Zener - Single - BZT52B3V0 | Zener Diodes |
| Package | SOD-123; SOD-123-2 |