Rectron Semiconductor Inc. 22 V 500 mW Zener Diode BZT52B22

Description
Zener Diodes 22 V 500 mW SOD-123 5% Zener Product overview: BZT52B22 from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22 V, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22 V, 500 mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZT52B22 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 22 V 500 mW SOD-123 5% Zener Product overview: BZT52B22 from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22 V, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22 V, 500 mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZT52B22 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22 V 500 mW Zener Diode - 2086-BZT52B22 - ERSAELECTRONICS PTE. LTD.
Singapore
22 V 500 mW Zener Diode
2086-BZT52B22
22 V 500 mW Zener Diode 2086-BZT52B22
Zener Diodes 22 V 500 mW SOD-123 5% Zener Product overview: BZT52B22 from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22 V, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22 V, 500 mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZT52B22 can be used for catalog matching and distributor lookup.

Zener Diodes 22 V 500 mW SOD-123 5% Zener Product overview: BZT52B22 from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22 V, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22 V, 500 mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZT52B22 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT52B22 - 913898-BZT52B22 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52B22
913898-BZT52B22
Diodes - Zener - Single - BZT52B22 913898-BZT52B22
Manufacturer: Rectron USA Win Source Part Number: 913898-BZT52B22 Features: Zener Diode 22 V 500 mW ±2% Surface Mount SOD-123 Package: Reel - TR Package: SOD-123 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080

Manufacturer: Rectron USA
Win Source Part Number: 913898-BZT52B22
Features: Zener Diode 22 V 500 mW ±2% Surface Mount SOD-123
Package: Reel - TR
Package: SOD-123
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52B22
Zener Diodes BZT52B22
Zener Diodes 22 V 500 mW SOD-123 5% Zener

Zener Diodes 22 V 500 mW SOD-123 5% Zener

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 2086-BZT52B22 913898-BZT52B22 BZT52B22
Product Name 22 V 500 mW Zener Diode Diodes - Zener - Single - BZT52B22 Zener Diodes
Package Reel SOD-123; SOD-123 SOD-123; SOD-123-2
Unlock Full Specs
to access all available technical data