Rectron Semiconductor Inc. Discrete Semiconductor Products - Diodes - Zener - Single BZT52B10S

Description
Win Source Part Number: 1050257-BZT52B10S Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 200 nA @ 7 V Voltage - Zener (Nom) (Vz): 10 V Impedance (Max) (Zzt): 20 Ohms Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080 Mfr: Rectron USA Other Names: 2516-BZT52B10STR
Request a Quote Datasheet
Description
Win Source Part Number: 1050257-BZT52B10S Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 200 nA @ 7 V Voltage - Zener (Nom) (Vz): 10 V Impedance (Max) (Zzt): 20 Ohms Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080 Mfr: Rectron USA Other Names: 2516-BZT52B10STR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1050257-BZT52B10S - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1050257-BZT52B10S
Discrete Semiconductor Products - Diodes - Zener - Single 1050257-BZT52B10S
Win Source Part Number: 1050257-BZT52B10S Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 200 nA @ 7 V Voltage - Zener (Nom) (Vz): 10 V Impedance (Max) (Zzt): 20 Ohms Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080 Mfr: Rectron USA Other Names: 2516-BZT52B10STR

Win Source Part Number: 1050257-BZT52B10S
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 200 nA @ 7 V
Voltage - Zener (Nom) (Vz): 10 V
Impedance (Max) (Zzt): 20 Ohms
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080
Mfr: Rectron USA
Other Names: 2516-BZT52B10STR

Buy Now Datasheet
10 V 200 mW Zener Diode - 2086-BZT52B10S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 V 200 mW Zener Diode
2086-BZT52B10S
10 V 200 mW Zener Diode 2086-BZT52B10S
Zener Diodes 10 V 200 mW SOD-323 2% Zener Product overview: BZT52B10S from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10 V, 200 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10 V, 200 mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZT52B10S can be used for catalog matching and distributor lookup.

Zener Diodes 10 V 200 mW SOD-323 2% Zener Product overview: BZT52B10S from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10 V, 200 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10 V, 200 mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZT52B10S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52B10S
Zener Diodes BZT52B10S
Zener Diodes 10 V 200 mW SOD-323 2% Zener

Zener Diodes 10 V 200 mW SOD-323 2% Zener

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 1050257-BZT52B10S 2086-BZT52B10S BZT52B10S
Product Name Discrete Semiconductor Products - Diodes - Zener - Single 10 V 200 mW Zener Diode Zener Diodes
Package SOD-323; SC-76, SOD-323 Reel SOD-323; SOD-323-2
VZ 10 volts 10 volts
ZZT 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data