The 1279577-BZM55B5V6 is a Zener diode from Win Source Electronics, designed for surface mount applications. It features a nominal Zener voltage of 5.6 V and a maximum power dissipation of 500 mW. The diode is constructed with a planar die and is suitable for automated assembly processes. It has a maximum reverse leakage current of 100 nA at 1 V and a maximum Zener impedance of 25 Ohms. The device operates within a temperature range of -65 to +175 °C and is packaged in a MicroMELF case, which is solderable per MIL-STD-750, Method 2026. The product is supplied on tape and reel, with a standard package quantity of 2,500 units.
Win Source Part Number: 1279577-BZM55B5V6
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 2,500
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 100 nA @ 1 V
Voltage - Zener (Nom) (Vz): 5.6 V
Impedance (Max) (Zzt): 25 Ohms
Package / Case: 2-SMD, No Lead
Supplier Device Package: MicroMELF
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080
Mfr: Rectron USA
Other Names: 2516-BZM55B5V6TR
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1279577-BZM55B5V6 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single |
| Package | 2-SMD, No Lead |