Rectron Semiconductor Inc. Discrete Semiconductor Products - Diodes - Zener - Single BZM55B3V3

Description
Win Source Part Number: 1279578-BZM55B3V3 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 2,500 Power - Max: 500 mW Current - Reverse Leakage @ Vr: 2 µA @ 1 V Voltage - Zener (Nom) (Vz): 3.3 V Impedance (Max) (Zzt): 85 Ohms Package / Case: 2-SMD, No Lead Supplier Device Package: MicroMELF ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080 Mfr: Rectron USA Other Names: 2516-BZM55B3V3TR
Request a Quote Datasheet
Description
Win Source Part Number: 1279578-BZM55B3V3 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 2,500 Power - Max: 500 mW Current - Reverse Leakage @ Vr: 2 µA @ 1 V Voltage - Zener (Nom) (Vz): 3.3 V Impedance (Max) (Zzt): 85 Ohms Package / Case: 2-SMD, No Lead Supplier Device Package: MicroMELF ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080 Mfr: Rectron USA Other Names: 2516-BZM55B3V3TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1279578-BZM55B3V3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279578-BZM55B3V3
Discrete Semiconductor Products - Diodes - Zener - Single 1279578-BZM55B3V3
Win Source Part Number: 1279578-BZM55B3V3 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 2,500 Power - Max: 500 mW Current - Reverse Leakage @ Vr: 2 µA @ 1 V Voltage - Zener (Nom) (Vz): 3.3 V Impedance (Max) (Zzt): 85 Ohms Package / Case: 2-SMD, No Lead Supplier Device Package: MicroMELF ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080 Mfr: Rectron USA Other Names: 2516-BZM55B3V3TR

Win Source Part Number: 1279578-BZM55B3V3
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 2,500
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 2 µA @ 1 V
Voltage - Zener (Nom) (Vz): 3.3 V
Impedance (Max) (Zzt): 85 Ohms
Package / Case: 2-SMD, No Lead
Supplier Device Package: MicroMELF
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080
Mfr: Rectron USA
Other Names: 2516-BZM55B3V3TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1279578-BZM55B3V3
Product Name Discrete Semiconductor Products - Diodes - Zener - Single
Package 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C4V7,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Zener Diodes - 1221222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details