Rectron Semiconductor Inc. 4.3V 800MW Zener Diode BZD27C4V3P

Description
DIODE ZENER 4.3V 800MW SOD-123F Product overview: BZD27C4V3P from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 800MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 800MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZD27C4V3P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 4.3V 800MW SOD-123F Product overview: BZD27C4V3P from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 800MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 800MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZD27C4V3P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.3V 800MW Zener Diode - 295-BZD27C4V3P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.3V 800MW Zener Diode
295-BZD27C4V3P
4.3V 800MW Zener Diode 295-BZD27C4V3P
DIODE ZENER 4.3V 800MW SOD-123F Product overview: BZD27C4V3P from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 800MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 800MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZD27C4V3P can be used for catalog matching and distributor lookup.

DIODE ZENER 4.3V 800MW SOD-123F Product overview: BZD27C4V3P from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 800MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 800MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZD27C4V3P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZD27C4V3P - 913860-BZD27C4V3P - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C4V3P
913860-BZD27C4V3P
Diodes - Zener - Single - BZD27C4V3P 913860-BZD27C4V3P
Manufacturer: Rectron USA Win Source Part Number: 913860-BZD27C4V3P Features: Zener Diode 4.3 V 800 mW ±6% Surface Mount SOD-123FL Package: Reel - TR Package: SOD-123F Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-123FL ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080

Manufacturer: Rectron USA
Win Source Part Number: 913860-BZD27C4V3P
Features: Zener Diode 4.3 V 800 mW ±6% Surface Mount SOD-123FL
Package: Reel - TR
Package: SOD-123F
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOD-123FL
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-BZD27C4V3P 913860-BZD27C4V3P
Product Name 4.3V 800MW Zener Diode Diodes - Zener - Single - BZD27C4V3P
Package SOD-123F SOD-123; SOD-123FL
Unlock Full Specs
to access all available technical data