Rectron Semiconductor Inc. Diodes - Zener - Single - BZD27C22P BZD27C22P

Description
Manufacturer: Rectron USA Win Source Part Number: 865128-BZD27C22P Features: Zener Diode 22 V 800 mW ±6% Surface Mount SOD-123FL Package: Reel - TR Package: SOD-123F Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-123FL ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Rectron USA Win Source Part Number: 865128-BZD27C22P Features: Zener Diode 22 V 800 mW ±6% Surface Mount SOD-123FL Package: Reel - TR Package: SOD-123F Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-123FL ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZD27C22P - 865128-BZD27C22P - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C22P
865128-BZD27C22P
Diodes - Zener - Single - BZD27C22P 865128-BZD27C22P
Manufacturer: Rectron USA Win Source Part Number: 865128-BZD27C22P Features: Zener Diode 22 V 800 mW ±6% Surface Mount SOD-123FL Package: Reel - TR Package: SOD-123F Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-123FL ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080

Manufacturer: Rectron USA
Win Source Part Number: 865128-BZD27C22P
Features: Zener Diode 22 V 800 mW ±6% Surface Mount SOD-123FL
Package: Reel - TR
Package: SOD-123F
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOD-123FL
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 865128-BZD27C22P
Product Name Diodes - Zener - Single - BZD27C22P
Package SOD-123; SOD-123FL
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7385042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C3V9-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers