BSS127 is an N-channel enhancement mode power MOSFET designed for small-signal and level shift applications, including motor control, DC-DC converters, and power management. It is packaged in SOT-23 with dimensions of 2.800 to 3.000 mm in length, 1.200 to 1.400 mm in width, and 0.900 to 1.150 mm in height. The device has a drain-source voltage rating of 600 V, a continuous drain current of 21 mA at 25°C, and a maximum power dissipation of 0.5 W. Its gate-source voltage is rated at ±20 V, with an operating junction and storage temperature range of -55°C to 150°C. Thermal resistance from junction to ambient is 250 °C/W. The part is halogen-free and meets RoHS standards.
MOSFET N-CHANNEL 600V 21MA SOT23 Product overview: BSS127 from Rectron USA is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 21MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 21MA, SOT23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSS127 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-BSS127 |
| Product Name | N-Channel 600V 21MA SOT23 MOSFET Transistor |
| PD | 500 milliwatts |