Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
RECTRON SEMICONDUCTOR INC.
BR66 -- BRIDGE RECTIFIERS
Rectron Semiconductor Inc.
Bridge Rectifiers
BR66
Description
Bridge Rectifiers 6A 600V
Datasheet
Description
Bridge Rectifiers 6A 600V
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Bridge Rectifiers
BR66
Bridge Rectifiers
BR66
Bridge Rectifiers 6A 600V
Bridge Rectifiers 6A 600V
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Rectifiers
Product Number
BR66
Product Name
Bridge Rectifiers
Package
BR-6
Unlock Full Specs
to access all available technical data
Similar Products
Nexperia B.V.
100V 0.2A Diode and Rectifier
1N4448,113
Specs
Package
Tape and Reel
RoHS Compliant
RoHS
T
j
-65 C (-85 F)
View Details
Voltage Multipliers, Inc.
Rectifier Assembly
SPJ200F
Specs
Package
Slim Pack
Life Cycle Stage
Maturity
I
O
0.0300 to 0.0500 amps
View Details
Fuji Electric Corp. of America
Rectifier Diodes, Type SBD
Model: MS865C04
Specs
Package
TFP
I
O
20 amps
V
RRM
45 volts
View Details
Micross Components, Inc.
Rectifier Diode
1N3647
Specs
I
FSM
14 amps
I
F
600 mA
t
rr
2500 ns
View Details