Manufacturer: RectrON Semiconductor
Win Source Part Number: 1154479-BR38
Manufacturer Homepage: www.rectron.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Bridge Rectifiers 3A 800V Product overview: BR38 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 800V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BR38 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1154479-BR38 | 299-BR38 |
| Product Name | Bridge Rectifiers - BR38 | 3A 800V Diode and Rectifier |
| Package | Bulk |