Rectron Semiconductor Inc. 3A 600V Diode and Rectifier BR36

Description
Bridge Rectifiers 3A 600V Product overview: BR36 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BR36 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bridge Rectifiers 3A 600V Product overview: BR36 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BR36 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3A 600V Diode and Rectifier - 299-BR36 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A 600V Diode and Rectifier
299-BR36
3A 600V Diode and Rectifier 299-BR36
Bridge Rectifiers 3A 600V Product overview: BR36 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BR36 can be used for catalog matching and distributor lookup.

Bridge Rectifiers 3A 600V Product overview: BR36 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BR36 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - BR36 - 1154478-BR36 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - BR36
1154478-BR36
Bridge Rectifiers - BR36 1154478-BR36
Manufacturer: RectrON Semiconductor Win Source Part Number: 1154478-BR36 Manufacturer Homepage: www.rectron.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: RectrON Semiconductor
Win Source Part Number: 1154478-BR36
Manufacturer Homepage: www.rectron.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
Bridge Rectifiers
BR36
Bridge Rectifiers BR36
Bridge Rectifiers 3A 600V

Bridge Rectifiers 3A 600V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers
Product Number 299-BR36 1154478-BR36 BR36
Product Name 3A 600V Diode and Rectifier Bridge Rectifiers - BR36 Bridge Rectifiers
Package Bulk BR-3
Unlock Full Specs
to access all available technical data