Rectron Semiconductor Inc. 400V 3A Diode and Rectifier BR34

Description
Rectifier Bridge Diode Single 400V 3A 4-Pin Case BR-3 Product overview: BR34 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BR34 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Bridge Diode Single 400V 3A 4-Pin Case BR-3 Product overview: BR34 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BR34 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 3A Diode and Rectifier - 299-BR34 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 3A Diode and Rectifier
299-BR34
400V 3A Diode and Rectifier 299-BR34
Rectifier Bridge Diode Single 400V 3A 4-Pin Case BR-3 Product overview: BR34 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BR34 can be used for catalog matching and distributor lookup.

Rectifier Bridge Diode Single 400V 3A 4-Pin Case BR-3 Product overview: BR34 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BR34 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - BR34 - 1154471-BR34 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - BR34
1154471-BR34
Bridge Rectifiers - BR34 1154471-BR34
Manufacturer: RectrON Semiconductor Win Source Part Number: 1154471-BR34 Manufacturer Homepage: www.rectron.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: RectrON Semiconductor
Win Source Part Number: 1154471-BR34
Manufacturer Homepage: www.rectron.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now
Sheung Wan, Hong Kong
Bridge Rectifiers
BR34
Bridge Rectifiers BR34
Bridge Rectifiers 3A 400V

Bridge Rectifiers 3A 400V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers
Product Number 299-BR34 1154471-BR34 BR34
Product Name 400V 3A Diode and Rectifier Bridge Rectifiers - BR34 Bridge Rectifiers
Package Bulk BR-3
Unlock Full Specs
to access all available technical data