Rectron Semiconductor Inc. Bridge Rectifiers - BR1010 BR1010

Description
Manufacturer: RectrON Semiconductor Win Source Part Number: 1154418-BR1010 Manufacturer Homepage: www.rectron.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: RectrON Semiconductor Win Source Part Number: 1154418-BR1010 Manufacturer Homepage: www.rectron.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - BR1010 - 1154418-BR1010 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - BR1010
1154418-BR1010
Bridge Rectifiers - BR1010 1154418-BR1010
Manufacturer: RectrON Semiconductor Win Source Part Number: 1154418-BR1010 Manufacturer Homepage: www.rectron.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: RectrON Semiconductor
Win Source Part Number: 1154418-BR1010
Manufacturer Homepage: www.rectron.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
10A 1000V Diode and Rectifier - 299-BR1010 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10A 1000V Diode and Rectifier
299-BR1010
10A 1000V Diode and Rectifier 299-BR1010
Bridge Rectifiers 10A 1000V Product overview: BR1010 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 1000V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BR1010 can be used for catalog matching and distributor lookup.

Bridge Rectifiers 10A 1000V Product overview: BR1010 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 1000V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BR1010 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
BR1010
Bridge Rectifiers BR1010
Bridge Rectifiers 10A 1000V

Bridge Rectifiers 10A 1000V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers
Product Number 1154418-BR1010 299-BR1010 BR1010
Product Name Bridge Rectifiers - BR1010 10A 1000V Diode and Rectifier Bridge Rectifiers
Package Bulk BR-10
Unlock Full Specs
to access all available technical data