Rectron Semiconductor Inc. Bridge Rectifiers - BR1005 BR1005

Description
Manufacturer: RectrON Semiconductor Win Source Part Number: 1154416-BR1005 Manufacturer Homepage: www.rectron.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: RectrON Semiconductor Win Source Part Number: 1154416-BR1005 Manufacturer Homepage: www.rectron.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - BR1005 - 1154416-BR1005 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - BR1005
1154416-BR1005
Bridge Rectifiers - BR1005 1154416-BR1005
Manufacturer: RectrON Semiconductor Win Source Part Number: 1154416-BR1005 Manufacturer Homepage: www.rectron.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: RectrON Semiconductor
Win Source Part Number: 1154416-BR1005
Manufacturer Homepage: www.rectron.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
50V 10A Diode and Rectifier - 299-BR1005 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 10A Diode and Rectifier
299-BR1005
50V 10A Diode and Rectifier 299-BR1005
Rectifier Bridge Diode Single 50V 10A 4-Pin Case BR-10 Product overview: BR1005 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 10A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BR1005 can be used for catalog matching and distributor lookup.

Rectifier Bridge Diode Single 50V 10A 4-Pin Case BR-10 Product overview: BR1005 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 10A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BR1005 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
BR1005
Bridge Rectifiers BR1005
Bridge Rectifiers 10A 50V

Bridge Rectifiers 10A 50V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers
Product Number 1154416-BR1005 299-BR1005 BR1005
Product Name Bridge Rectifiers - BR1005 50V 10A Diode and Rectifier Bridge Rectifiers
Package Bulk BR-10
Unlock Full Specs
to access all available technical data