The BC858B is a PNP bipolar junction transistor in SOT-23 package, designed for switching and audio frequency amplifier applications. It has a collector-emitter voltage rating of -30 V, a continuous collector current of -0.1 A, and a maximum power dissipation of 200 mW. The DC current gain (hFE) ranges from 220 to 475 at V_CE = -5 V and I_C = -2 mA. The device features a collector-emitter saturation voltage of -0.5 V and a base-emitter saturation voltage of -1.1 V at I_C = -100 mA and I_B = -5 mA. The transition frequency is 100 MHz. It operates with a junction temperature up to 150 °C and is suitable for automated insertion. The SOT-23 package dimensions are 2.8 to 3.0 mm in length, 1.2 to 1.4 mm in width, and 0.9 to 1.15 mm in height.
Bipolar Transistors - BJT SOT23,PNP,0.1A,30V,2
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2087-BC858B |
| Product Name | 0.1A 30V SOT23 Bipolar Transistor |
| Polarity | PNP |