The BC858A is a PNP bipolar transistor in an SOT-23 package, designed for switching and audio frequency amplifier applications. It has a collector-emitter voltage rating of -30 V, a continuous collector current of -0.1 A, and a power dissipation of 200 mW. The device features a DC current gain (hFE) range of 125 to 250, a collector-emitter saturation voltage of -0.5 V at -100 mA collector current, and a transition frequency of 100 MHz. The SOT-23 package has dimensions of 2.80 to 3.00 mm in length, 1.20 to 1.40 mm in width, and 0.95 mm pitch. It meets RoHS standards and operates with a junction temperature up to 150 ℃.
Bipolar Transistors - BJT SOT23,PNP,0.1A,30V,1
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2087-BC858A |
| Product Name | 0.1A 30V SOT23 Bipolar Transistor |
| Polarity | PNP |