The BC857C is a PNP bipolar junction transistor in a SOT-23 package, designed for switching and audio frequency amplifier applications. It has a collector-emitter voltage rating of -45 V, a collector current of -0.1 A, and a power dissipation of 200 mW. The DC current gain (hFE) ranges from 420 to 800 at -5 V collector-emitter voltage and -2 mA collector current. The device has a junction temperature rating of 150 °C and a thermal resistance from junction to ambient of 625 °C/W. The package dimensions are 2.80 to 3.00 mm in length, 1.20 to 1.40 mm in width, and 0.90 to 1.15 mm in height. It meets RoHS compliance and is rated for storage temperatures from -65 °C to +150 °C.
Bipolar Transistors - BJT SOT23,PNP,0.1A,50V,4
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2087-BC857C |
| Product Name | 0.1A 50V SOT23 Bipolar Transistor |
| Polarity | PNP |