BC857A is a PNP bipolar junction transistor in an SOT-23 package for signal amplification and switching applications, with a maximum collector-base voltage of -50 V, collector current of -0.1 A, and power dissipation of 0.225 W at 25°C ambient temperature. The operating and storage junction temperature ranges from -55°C to +150°C. It features a minimum DC current gain of 125 at -2 mA collector current and -5 V collector-emitter voltage, with a transition frequency of 100 MHz. The device is housed in a molded plastic case with UL 94 V-0 flame retardant epoxy and features 100% Sn plating (Pb-free).
Trans GP BJT PNP 45V 0.1A 3-Pin SOT-23 Product overview: BC857A from Rectron USA is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-BC857A |
| Product Name | 45V 0.1A SOT-23 Bipolar Transistor |
| Polarity | PNP |
| Package Type | Reel |
| Packing Method | Reel |
| IC(max) | 100 milliamps |