The BC857 is a PNP bipolar junction transistor designed for switching and audio frequency amplifier applications in a SOT-23 package measuring 3.00 mm by 1.40 mm by 1.15 mm. It has a collector-emitter voltage rating of -45 V, a collector current rating of -0.1 A, and a maximum power dissipation of 200 mW. The device features a thermal resistance of 625 °C/W and a junction temperature limit of 150 °C. Current gain (hFE) ranges from 220 to 475 for the BC857B variant under test conditions of -5 V collector-emitter voltage and -2 mA collector current. Collector-emitter saturation voltage is -0.5 V at -100 mA collector current and -5 mA base current. Transition frequency is 100 MHz. The part meets RoHS standards and is packaged in SOT-23 with a noted compliance to AEC-Q200 for automotive applications.
Trans GP BJT PNP 45V 0.1A 250mW 3-Pin SOT-23 Product overview: BC857 from Rectron USA is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, 250mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-BC857 |
| Product Name | 45V 0.1A 250mW SOT-23 Bipolar Transistor |
| Polarity | PNP |
| Package Type | Reel |
| Packing Method | Reel |
| IC(max) | 100 milliamps |