The BC856B is a PNP bipolar junction transistor designed for signal amplification and switching applications in compact electronic circuits. It is packaged in an SOT-23 case measuring 2.55 mm by 1.10 mm and weighing 0.008 gram. The device has a collector-base breakdown voltage of -80 V, a collector-emitter breakdown voltage of -65 V, and a maximum collector current of -0.1 A. Power dissipation is rated at 0.225 W at 25°C ambient temperature. The operating and storage junction temperature range is -55°C to +150°C. The transistor meets UL 94 V-0 flammability ratings and MIL-STD-202E lead termination standards, and is fully RoHS compliant with 100% Sn plating. Transition frequency is 100 MHz at 100 MHz, with DC current gain ranging from 220 to 475 at VCE = -5 V and IC = -2 mA.
Trans GP BJT PNP 65V 0.1A 3-Pin SOT-23 Product overview: BC856B from Rectron USA is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC856B can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-BC856B |
| Product Name | 65V 0.1A SOT-23 Bipolar Transistor |
| Polarity | PNP |
| Package Type | Reel |
| Packing Method | Reel |
| IC(max) | 100 milliamps |