BC856A is a PNP bipolar junction transistor in SOT-23 package designed for switching and audio frequency amplifier applications. It has a collector-base voltage rating of -80 V, a collector-emitter voltage rating of -65 V, and a continuous collector current of -0.1 A. The device dissipates up to 200 mW and has a thermal resistance from junction to ambient of 625 °C/W. Its DC current gain ranges from 125 to 250, measured at -5 V collector-emitter voltage and -2 mA collector current. The collector-emitter saturation voltage is -0.5 V at -100 mA collector current and -5 mA base current. The transition frequency is 100 MHz, and the collector capacitance is 4.5 pF at -10 V reverse bias. The junction temperature ranges from -65 °C to 150 °C.
Trans GP BJT PNP 65V 0.1A 250mW 3-Pin SOT-23 Product overview: BC856A from Rectron USA is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, 250mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC856A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-BC856A |
| Product Name | 65V 0.1A 250mW SOT-23 Bipolar Transistor |
| Polarity | PNP |
| Package Type | Reel |
| Packing Method | Reel |
| IC(max) | 100 milliamps |