The BC848 is an NPN bipolar junction transistor for switching and AF amplifier applications, in SOT-23 package. It has a collector-emitter voltage rating of 30 V, a continuous collector current of 0.1 A, and a power dissipation of 200 mW. The emitter-base voltage is 6 V, with a junction temperature limit of 150 ℃ and thermal resistance of 625 ℃/W. DC current gain (hFE) ranges from 420 to 800 at VCE = 5 V and IC = 2 mA. The collector-emitter saturation voltage is 0.5 V at IC = 100 mA and IB = 5 mA, and the base-emitter saturation voltage is 1.1 V. Transition frequency is 100 MHz, and collector output capacitance is 4.5 pF at VCB = 10 V and f = 1 MHz.
Trans GP BJT NPN 30V 0.1A 200mW 3-Pin SOT-23 Product overview: BC848 from Rectron USA is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A, 200mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, 200mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-BC848 |
| Product Name | 30V 0.1A 200mW SOT-23 Bipolar Transistor |
| Polarity | NPN |
| Package Type | Reel |
| Packing Method | Reel |
| IC(max) | 100 milliamps |