The BC847 is a silicon NPN bipolar junction transistor designed for switching and audio frequency amplifier applications in SOT-23 package, measuring 3.00 mm by 1.40 mm by 1.15 mm. It has a collector-emitter voltage rating of 45 V, a continuous collector current of 0.1 A, and a power dissipation of 200 mW. The junction temperature range is -55 °C to 150 °C, with a thermal resistance from junction to ambient of 625 °C/W. DC current gain (hFE) ranges from 200 to 450 at 5 V collector-emitter voltage and 2 mA collector current. The collector-emitter saturation voltage is 0.5 V at 100 mA collector current and 5 mA base current. It complies with RoHS standards.
Trans GP BJT NPN 45V 0.1A 200mW 3-Pin SOT-23 Product overview: BC847 from Rectron USA is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, 200mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, 200mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-BC847 |
| Product Name | 45V 0.1A 200mW SOT-23 Bipolar Transistor |
| Polarity | NPN |
| Package Type | Reel |
| Packing Method | Reel |
| IC(max) | 100 milliamps |