The BC846 is a silicon NPN bipolar transistor for switching and audio frequency amplifier applications, in a 3-pin SOT-23 package measuring 3.00 mm in length, 1.40 mm in width, and 1.15 mm in height. It has a collector-base breakdown voltage of 80 V, a collector-emitter voltage rating of 65 V, and a continuous collector current of 0.1 A with a power dissipation of 200 mW. The junction temperature ranges from -55°C to 150°C, and thermal resistance from junction to ambient is 625°C/W. The DC current gain (hFE) ranges from 110 to 220 at a collector-emitter voltage of 5 V and a collector current of 2 mA. The device is RoHS compliant.
Trans GP BJT NPN 65V 0.1A 200mW 3-Pin SOT-23 Product overview: BC846 from Rectron USA is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A, 200mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, 200mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-BC846 |
| Product Name | 65V 0.1A 200mW SOT-23 Bipolar Transistor |
| Polarity | NPN |
| Package Type | Reel |
| Packing Method | Reel |
| IC(max) | 100 milliamps |