The BC817 is a silicon NPN bipolar junction transistor for general-purpose signal amplification and switching in electronic circuits, available in a 3-pin SOT-23 surface-mount package. It has a collector-emitter voltage rating of 45V, a continuous collector current of 500mA, and a power dissipation of 300mW. The junction and storage temperature range is -65°C to 150°C. The device is packaged in tape and reel per EIA RS-481-A standards with a reel outer diameter of 178mm. The series is compliant with the SOT-23 tape and reel specifications provided.
Trans GP BJT NPN 45V 0.5A 300mW 3-Pin SOT-23 Product overview: BC817 from Rectron USA is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A, 300mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, 300mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-BC817 |
| Product Name | 45V 0.5A 300mW SOT-23 Bipolar Transistor |
| Polarity | NPN |
| Package Type | Reel |
| Packing Method | Reel |
| IC(max) | 500 milliamps |