PNP bipolar junction transistor in SOT-23 package for general-purpose switching and amplification, with a collector-emitter voltage of 45 V, collector current of 0.5 A, power dissipation of 0.25 W, and current gain (hFE) ranging from 100 to 600 at 1 mA collector current and 5 V collector-emitter voltage. Base-emitter saturation voltage is 0.70 V at 500 mA collector current and 10 mA base current. Operating junction temperature is up to 150 °C. Complies with RoHS.
Bipolar Transistors - BJT PNP 0.8A 45V Gen Pur
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC807-T |
| Product Name | Bipolar Transistors - BJT |