Rectron Semiconductor Inc. Diodes, Rectifiers - Single - 6A4 6A4

Description
Manufacturer: Rectron USA Win Source Part Number: 847029-6A4 Features: Diode 1000 V Package: Reel - TR Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Rectron USA Win Source Part Number: 847029-6A4 Features: Diode 1000 V Package: Reel - TR Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 6A4 - 847029-6A4 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 6A4
847029-6A4
Diodes, Rectifiers - Single - 6A4 847029-6A4
Manufacturer: Rectron USA Win Source Part Number: 847029-6A4 Features: Diode 1000 V Package: Reel - TR Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080

Manufacturer: Rectron USA
Win Source Part Number: 847029-6A4
Features: Diode 1000 V
Package: Reel - TR
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 847029-6A4
Product Name Diodes, Rectifiers - Single - 6A4
Diode Type Diode 1000 V
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount PIN Diode - SMP1345-087LF - Skyworks Solutions, Inc.
Specs
Diode Type PIN
View Details
5 suppliers
Voltage Regulator diode (Zener diode) - 1N4467US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 119 mA
IR 0.2000 mA
View Details
B48-2 and B48-2T Series B485F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
High-voltage switching diode - BAS21-QAZ - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
2 suppliers