Rectron Semiconductor Inc. 100V 6A Diode and Rectifier 6A1-T

Description
Diode 100V 6A 2-Pin Case R-6 T/R Product overview: 6A1-T from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-6A1-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode 100V 6A 2-Pin Case R-6 T/R Product overview: 6A1-T from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-6A1-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 6A Diode and Rectifier - 280-6A1-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 6A Diode and Rectifier
280-6A1-T
100V 6A Diode and Rectifier 280-6A1-T
Diode 100V 6A 2-Pin Case R-6 T/R Product overview: 6A1-T from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-6A1-T can be used for catalog matching and distributor lookup.

Diode 100V 6A 2-Pin Case R-6 T/R Product overview: 6A1-T from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-6A1-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
6A1-T
Rectifiers 6A1-T
Rectifiers 100V 6A

Rectifiers 100V 6A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers
Product Number 280-6A1-T 6A1-T
Product Name 100V 6A Diode and Rectifier Rectifiers
Package Tape and Reel R-6
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD (CCM-PFC) - Model: TS982C6R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 16 amps
VRRM 600 volts
View Details
Schottky Diodes & Rectifiers - 155096 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
Rectifier Diodes - 3SF5 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 250 ns
View Details
Bridge Rectifiers - CC2026-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers