Win Source Part Number: 995569-5KP200CA
Category: Circuit Protection>TVS - Diodes
Series: 5KP
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 800
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 246V
Voltage - Clamping (Max) @ Ipp: 329.2V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Mounting Type: Through Hole
Package / Case: R-6, Axial
Supplier Device Package: R-6
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080
Mfr: Rectron USA
Other Names: 2516-5KP200CATR
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 995569-5KP200CA |
| Product Name | Circuit Protection - TVS - Diodes |
| Package | R-6, Axial |