Rectron Semiconductor Inc. Circuit Protection - TVS - Diodes 5KP110CA

Description
Win Source Part Number: 1139426-5KP110CA Category: Circuit Protection>TVS - Diodes Series: 5KP Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 800 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 128.5V Voltage - Clamping (Max) @ Ipp: 177V Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Mounting Type: Through Hole Package / Case: R-6, Axial Supplier Device Package: R-6 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080 Mfr: Rectron USA Other Names: 2516-5KP110CATR
Request a Quote Datasheet
Description
Win Source Part Number: 1139426-5KP110CA Category: Circuit Protection>TVS - Diodes Series: 5KP Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 800 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 128.5V Voltage - Clamping (Max) @ Ipp: 177V Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Mounting Type: Through Hole Package / Case: R-6, Axial Supplier Device Package: R-6 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080 Mfr: Rectron USA Other Names: 2516-5KP110CATR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1139426-5KP110CA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1139426-5KP110CA
Circuit Protection - TVS - Diodes 1139426-5KP110CA
Win Source Part Number: 1139426-5KP110CA Category: Circuit Protection>TVS - Diodes Series: 5KP Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 800 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 128.5V Voltage - Clamping (Max) @ Ipp: 177V Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Mounting Type: Through Hole Package / Case: R-6, Axial Supplier Device Package: R-6 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080 Mfr: Rectron USA Other Names: 2516-5KP110CATR

Win Source Part Number: 1139426-5KP110CA
Category: Circuit Protection>TVS - Diodes
Series: 5KP
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 800
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 128.5V
Voltage - Clamping (Max) @ Ipp: 177V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Mounting Type: Through Hole
Package / Case: R-6, Axial
Supplier Device Package: R-6
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080
Mfr: Rectron USA
Other Names: 2516-5KP110CATR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 1139426-5KP110CA
Product Name Circuit Protection - TVS - Diodes
Package R-6, Axial
Unlock Full Specs
to access all available technical data