BRIDGE RECT 50V 4A RS-2M
Bridge Rectifiers RS-2M 4.0A 50V Bridg e
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | 4RS201M | 4RS201M |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Life Cycle Stage | Active |