BRIDGE RECT 800V 4A RS-1M
Bridge Rectifiers RS-1M 4.0A 800V Brid ge
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | 4RS106M | 4RS106M |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Life Cycle Stage | Active |