Manufacturer: Rectron USA
Win Source Part Number: 855464-3.0SMCJ20CA
Series: 3.0SMCJ
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 855464-3.0SMCJ20CA |
| Product Name | TVS - TVS - Diodes - 3.0SMCJ20CA |