The 2N7002KA is an N-channel enhancement mode power MOSFET designed for low-power switching applications such as direct logic-level interfacing and driving relays, solenoids, and lamps. It is packaged in an SOT-23 case with dimensions of 2.80 to 3.00 mm in length, 1.20 to 1.40 mm in width, and 0.90 to 1.15 mm in height. The device has a drain-source voltage rating of 60 V, a continuous drain current of 0.32 A at 25°C, and a maximum power dissipation of 0.3 W. Its on-state resistance is less than 4.0 Ω at V<sub>GS</sub> = 5 V and less than 3.0 Ω at V<sub>GS</sub> = 10 V. It operates across a junction and storage temperature range of -55°C to 150°C and meets RoHS and halogen-free requirements. Thermal resistance from junction to ambient is 556 °C/W. The part is ESD rated at 1000 V HBM.
MOSFET N-CHANNEL 60V 115MA SOT23 Product overview: 2N7002KA from Rectron USA is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 115MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 115MA, SOT23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2N7002KA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-2N7002KA |
| Product Name | N-Channel 60V 115MA SOT23 MOSFET Transistor |
| PD | 225 milliwatts |