The 2N4403 is a PNP bipolar junction transistor designed for signal amplification and switching applications. It is packaged in a TO-92 case, with a maximum power dissipation of 600 mW at 25°C, a collector current rating of -0.6 A, and a collector-base breakdown voltage of -40 V. The operating and storage junction temperature range is -55°C to +150°C. The device features a thermal resistance of 417 °C/W and is constructed with UL 94 V-0 flame-retardant epoxy. It complies with RoHS standards and MIL-STD-202E for lead integrity. The gain-bandwidth product is 200 MHz, and the output capacitance is 8.5 pF at 1 MHz.
Trans GP BJT PNP 40V 0.6A 600mW 3-Pin TO-92 Product overview: 2N4403 from Rectron USA is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A, 600mW. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, 600mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N4403 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-2N4403 |
| Product Name | 40V 0.6A 600mW Bipolar Transistor |
| IC(max) | 600 milliamps |