The 2N4401 is an NPN bipolar junction transistor designed for medium-power amplification and switching applications with collector currents up to 500 mA. It is available in TO-92 and SOT-23 packages, with a maximum collector-emitter voltage of 40 V and continuous collector current of 600 mA. The device has a power dissipation of 625 mW in TO-92 and 350 mW in SOT-23, and operating junction temperature ranges from -55°C to +150°C. It meets AEC-Q200 and RoHS standards. DC current gain ranges from 40 to 300, with collector-emitter saturation voltage up to 0.75 V at 500 mA. The current gain-bandwidth product is 250 MHz.
Bipolar Transistors - BJT NPN 0.6A 40V Gen Pur
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2N4401-T |
| Product Name | Bipolar Transistors - BJT |