Trans GP BJT NPN 80V 1A 800mW 3-Pin TO-39 Product overview: 2N3019 from Rectron USA is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, 800mW. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, 800mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3019 can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT NPN Silicon Planar Transistor
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2N3019 | 2N3019 |
| Product Name | 80V 1A 800mW Bipolar Transistor | Bipolar Transistors - BJT |
| Polarity | NPN | |
| Package Type | Bulk | |
| Packing Method | Bulk | |
| IC(max) | 1000 milliamps |