Trans RF BJT PNP 60V 0.6A 400mW 3-Pin TO-18 Bag Product overview: 2N2907A from Rectron USA is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.6A, 400mW. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.6A, 400mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2N2907A can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT TO-18
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-2N2907A | 2N2907A |
| Product Name | 60V 0.6A 400mW Bipolar Transistor | Bipolar Transistors - BJT |
| Polarity | PNP | |
| Package Type | Bag | |
| Packing Method | Bag | |
| IC(max) | 600 milliamps |